2.0 A, 100 V NPN Darlington Bipolar Junction Power Transistor, TO-225, 500-BLKBX Product overview: MJE270 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.0 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE270 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 884909-MJE270
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 2 A 6MHz 1.5 W Through Hole TO-126
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJE27
Categories: Discrete Semiconductor Products
Case / Package: TO-126
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 6MHz 1.5W Through Hole TO-126
TRANS NPN DARL 100V 2A TO126
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MJE270 | 884909-MJE270 | MJE270OS-ND | MJE270 |
| Product Name | 2.0 A 100 V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJE270 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 2000 milliamps | 2000 milliamps | ||
| VCEO | 100 volts | 100 volts | ||
| VCBO | 100 volts | |||
| fT | 6 MHz |