onsemi Single Bipolar Transistors MJE210STU

Description
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 15W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 15W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE210STUFS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE210STUFS-ND
Single Bipolar Transistors MJE210STUFS-ND
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 15W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 25V 5A 65MHz 15W Through Hole TO-126-3

Buy Now Datasheet
Singapore, Singapore
25V 5A 65MHz Bipolar Transistor
276-MJE210STU
25V 5A 65MHz Bipolar Transistor 276-MJE210STU
PNP BJT Power Transistor, 25V, 5A, 65MHz, TO-126 Product overview: MJE210STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A, 65MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, 65MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE210STU can be used for catalog matching and distributor lookup.

PNP BJT Power Transistor, 25V, 5A, 65MHz, TO-126 Product overview: MJE210STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A, 65MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, 65MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE210STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE210STU - 023374-MJE210STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE210STU
023374-MJE210STU
TRANSISTORS - Transistors (BJT) - Single - MJE210STU 023374-MJE210STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023374-MJE210STU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 65MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1.8V @ 1A, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 45 @ 2A, 1V Maximum Power Dissipation: 15W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Power Management Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023374-MJE210STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 65MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 1.8V @ 1A, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 45 @ 2A, 1V
Maximum Power Dissipation: 15W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Power Management
Quantity per package: 1,920

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE210STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE210STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE210STU
TRANS PNP 25V 5A TO126-3

TRANS PNP 25V 5A TO126-3

Supplier's Site
Trans GP BJT PNP 25V 5A 3-Pin(3+Tab) TO-126 Rail - 598-MJE210STU - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 25V 5A 3-Pin(3+Tab) TO-126 Rail
598-MJE210STU
Trans GP BJT PNP 25V 5A 3-Pin(3+Tab) TO-126 Rail 598-MJE210STU
Trans GP BJT PNP 25V 5A 3-Pin(3+Tab) TO-126 Rail

Trans GP BJT PNP 25V 5A 3-Pin(3+Tab) TO-126 Rail

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJE210STUFS-ND 276-MJE210STU 023374-MJE210STU MJE210STU 598-MJE210STU
Product Name Single Bipolar Transistors 25V 5A 65MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJE210STU Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans GP BJT PNP 25V 5A 3-Pin(3+Tab) TO-126 Rail
Polarity PNP PNP PNP; PNP PNP; PNP
Package Type TO-225AA, TO-126-3 SOT3; TO-126
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 20 volts 25 volts 20 volts
VCBO -40 volts
Unlock Full Specs
to access all available technical data