Manufacturer: ON Semiconductor
Win Source Part Number: 084086-MJE210G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 65MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.8V @ 1A, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 45 @ 2A, 1V
Maximum Power Dissipation: 15W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Power Management
Bipolar (BJT) Transistor PNP 40V 5A 65MHz 15W Through Hole TO-126
PNP BJT Power Transistor, 5A, 40V, TO-225, 65MHz Product overview: MJE210G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V, 65MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 40V, 65MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE210G can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 5A 25V 15W PNP
RF TRANSISTOR, PNP, -25V, 65MHZ, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANSISTOR, BIPOL, PNP, 40V, TO-225-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:65MHz; Power Dissipation Pd:15W; DC Collector Current:-5A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
ON SEMICONDUCTOR MJE210G. RF TRANSISTOR, PNP, -25V, 65MHZ, TO-225
TRANS PNP 40V 5A TO126
TRANS PNP 40V 5A TO126
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 084086-MJE210G | MJE210GOS-ND | 276-MJE210G | MJE210G | 45J1501 | 82Y6994 | 598-MJE210G | MJE210G | MJE210G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE210G | Single Bipolar Transistors | 5A 40V 65MHz Bipolar Transistor | Bipolar Transistors - BJT | Rf Transistor, Pnp, -25V, 65Mhz, To-225; Transistor Polarity Onsemi | Transistor, Bipol, Pnp, 40V, To-225-3; Transistor Polarity Onsemi | ON SEMICONDUCTOR MJE210G. RF TRANSISTOR, PNP, -25V, 65MHZ, TO-225 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | SOT3; TO-225AA | TO-225AA, TO-126-3 | TO-3 | TO-3 | TO-225AA, TO-126-3 | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||||
| VCEO | 40 volts | 40 volts | 40 volts | ||||||
| VCBO | 40 volts |