onsemi TRANSISTORS - Transistors (BJT) - Single - MJE200TSTU MJE200TSTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077409-MJE200TSTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 65MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1.8V @ 1A, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 45 @ 2A, 1V Maximum Power Dissipation: 15W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077409-MJE200TSTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 65MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1.8V @ 1A, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 45 @ 2A, 1V Maximum Power Dissipation: 15W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJE200TSTU - 1077409-MJE200TSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE200TSTU
1077409-MJE200TSTU
TRANSISTORS - Transistors (BJT) - Single - MJE200TSTU 1077409-MJE200TSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077409-MJE200TSTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 65MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1.8V @ 1A, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 45 @ 2A, 1V Maximum Power Dissipation: 15W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077409-MJE200TSTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 65MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 1.8V @ 1A, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 45 @ 2A, 1V
Maximum Power Dissipation: 15W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 60

Buy Now Datasheet
Singapore, Singapore
Through-Hole 25V 5A Bipolar Transistor
276-MJE200TSTU
Through-Hole 25V 5A Bipolar Transistor 276-MJE200TSTU
NPN BJT Transistor 25V 5A TO-126 Through Hole Product overview: MJE200TSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 25V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE200TSTU can be used for catalog matching and distributor lookup.

NPN BJT Transistor 25V 5A TO-126 Through Hole Product overview: MJE200TSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 25V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE200TSTU can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE200TSTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE200TSTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE200TSTU
TRANS NPN 25V 5A TO126-3

TRANS NPN 25V 5A TO126-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1077409-MJE200TSTU 276-MJE200TSTU MJE200TSTU
Product Name TRANSISTORS - Transistors (BJT) - Single - MJE200TSTU Through-Hole 25V 5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type SOT3; TO-126
IC(max) 5000 milliamps 5000 milliamps
VCEO 25 volts 25 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220883 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BCW66KE6359HTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers