onsemi TRANSISTORS - Transistors (BJT) - Single - MJE200STU MJE200STU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208447-MJE200STU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 65MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1.8V @ 1A, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 45 @ 2A, 1V Maximum Power Dissipation: 15W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1,920
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208447-MJE200STU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 65MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1.8V @ 1A, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 45 @ 2A, 1V Maximum Power Dissipation: 15W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1,920
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJE200STU - 208447-MJE200STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE200STU
208447-MJE200STU
TRANSISTORS - Transistors (BJT) - Single - MJE200STU 208447-MJE200STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208447-MJE200STU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 65MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1.8V @ 1A, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 45 @ 2A, 1V Maximum Power Dissipation: 15W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208447-MJE200STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 65MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 1.8V @ 1A, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 45 @ 2A, 1V
Maximum Power Dissipation: 15W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920

Buy Now Datasheet
Single Bipolar Transistors - MJE200STU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE200STU-ND
Single Bipolar Transistors MJE200STU-ND
Bipolar (BJT) Transistor NPN 25V 5A 65MHz 15W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 25V 5A 65MHz 15W Through Hole TO-126-3

Buy Now Datasheet
Singapore, Singapore
5A 25V Bipolar Transistor
276-MJE200STU
5A 25V Bipolar Transistor 276-MJE200STU
5A 25V NPN BJT Power Transistor TO-126 Product overview: MJE200STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE200STU can be used for catalog matching and distributor lookup.

5A 25V NPN BJT Power Transistor TO-126 Product overview: MJE200STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE200STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJE200STU
Bipolar Transistors - BJT MJE200STU
Bipolar Transistors - BJT NPN Epitaxial Sil

Bipolar Transistors - BJT NPN Epitaxial Sil

Buy Now Datasheet
Transistor, Npn, 25V, 5A, To-126-3; Transistor Polarity Onsemi - 34C1187 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 25V, 5A, To-126-3; Transistor Polarity Onsemi
34C1187
Transistor, Npn, 25V, 5A, To-126-3; Transistor Polarity Onsemi 34C1187
TRANSISTOR, NPN, 25V, 5A, TO-126-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:65MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 25V, 5A, TO-126-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:65MHz RoHS Compliant: Yes

Supplier's Site
TRANS NPN 25V 5A TO-126 - 598-MJE200STU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 25V 5A TO-126
598-MJE200STU
TRANS NPN 25V 5A TO-126 598-MJE200STU
TRANS NPN 25V 5A TO-126

TRANS NPN 25V 5A TO-126

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE200STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE200STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE200STU
TRANS NPN 25V 5A TO126-3

TRANS NPN 25V 5A TO126-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 208447-MJE200STU MJE200STU-ND 276-MJE200STU MJE200STU 34C1187 598-MJE200STU MJE200STU
Product Name TRANSISTORS - Transistors (BJT) - Single - MJE200STU Single Bipolar Transistors 5A 25V Bipolar Transistor Bipolar Transistors - BJT Transistor, Npn, 25V, 5A, To-126-3; Transistor Polarity Onsemi TRANS NPN 25V 5A TO-126 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN NPN; NPN
Package Type SOT3; TO-126 TO-225AA, TO-126-3 TO-3
IC(max) 5000 milliamps 5000 milliamps
VCEO 25 volts 25 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data