onsemi 5A 40V 65MHz Bipolar Transistor MJE200G

Description
5A, 40V NPN BJT Power Transistor, TO-225, 65MHz Product overview: MJE200G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V, 65MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 40V, 65MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE200G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A, 40V NPN BJT Power Transistor, TO-225, 65MHz Product overview: MJE200G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V, 65MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 40V, 65MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE200G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 40V 65MHz Bipolar Transistor
276-MJE200G
5A 40V 65MHz Bipolar Transistor 276-MJE200G
5A, 40V NPN BJT Power Transistor, TO-225, 65MHz Product overview: MJE200G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V, 65MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 40V, 65MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE200G can be used for catalog matching and distributor lookup.

5A, 40V NPN BJT Power Transistor, TO-225, 65MHz Product overview: MJE200G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V, 65MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 40V, 65MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE200G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJE200GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE200GOS-ND
Single Bipolar Transistors MJE200GOS-ND
Bipolar (BJT) Transistor NPN 40V 5A 65MHz 15W Through Hole TO-126

Bipolar (BJT) Transistor NPN 40V 5A 65MHz 15W Through Hole TO-126

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE200G - 023373-MJE200G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE200G
023373-MJE200G
TRANSISTORS - Transistors (BJT) - Single - MJE200G 023373-MJE200G
Manufacturer: ON Semiconductor Win Source Part Number: 023373-MJE200G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 65MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.8V @ 1A, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 45 @ 2A, 1V Maximum Power Dissipation: 15W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 023373-MJE200G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 65MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.8V @ 1A, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 45 @ 2A, 1V
Maximum Power Dissipation: 15W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Transistors - 1844894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844894
Bipolar Transistors 1844894
BIP C77 NPN 5A 25V

BIP C77 NPN 5A 25V

Supplier's Site
Bipolar Transistors - 1844314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844314
Bipolar Transistors 1844314
BIP C77 NPN 5A 25V

BIP C77 NPN 5A 25V

Supplier's Site
Bipolar Transistors - 1844894P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844894P
Bipolar Transistors 1844894P
BIP C77 NPN 5A 25V

BIP C77 NPN 5A 25V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE200G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE200G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE200G
TRANS NPN 40V 5A TO126

TRANS NPN 40V 5A TO126

Supplier's Site
TRANS NPN 40V 5A TO225AA - 598-MJE200G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 5A TO225AA
598-MJE200G
TRANS NPN 40V 5A TO225AA 598-MJE200G
TRANS NPN 40V 5A TO225AA

TRANS NPN 40V 5A TO225AA

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJE200G
Bipolar Transistors - BJT MJE200G
Bipolar Transistors - BJT 5A 25V 15W NPN

Bipolar Transistors - BJT 5A 25V 15W NPN

Buy Now Datasheet
Rf Transistor, Npn 25V 65Mhz To-225; Transistor Polarity Onsemi - 45J1500 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn 25V 65Mhz To-225; Transistor Polarity Onsemi
45J1500
Rf Transistor, Npn 25V 65Mhz To-225; Transistor Polarity Onsemi 45J1500
RF TRANSISTOR, NPN 25V 65MHZ TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:65MHz RoHS Compliant: Yes

RF TRANSISTOR, NPN 25V 65MHZ TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:65MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 40V, To-225-3; Transistor Polarity Onsemi - 82Y6993 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 40V, To-225-3; Transistor Polarity Onsemi
82Y6993
Transistor, Bipol, Npn, 40V, To-225-3; Transistor Polarity Onsemi 82Y6993
TRANSISTOR, BIPOL, NPN, 40V, TO-225-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:65MHz; Power Dissipation Pd:15W; DC Collector Current:5A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 40V, TO-225-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:65MHz; Power Dissipation Pd:15W; DC Collector Current:5A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number 276-MJE200G MJE200GOS-ND 023373-MJE200G 1844894 1844894P MJE200G 598-MJE200G MJE200G 45J1500 82Y6993
Product Name 5A 40V 65MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJE200G Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 40V 5A TO225AA Bipolar Transistors - BJT Rf Transistor, Npn 25V 65Mhz To-225; Transistor Polarity Onsemi Transistor, Bipol, Npn, 40V, To-225-3; Transistor Polarity Onsemi
Polarity NPN NPN NPN; NPN NPN NPN NPN; NPN NPN NPN
IC(max) 5000 milliamps 5000 milliamps
VCEO 40 volts 40 volts
VCBO 40 volts
fT 65 MHz
Unlock Full Specs
to access all available technical data