onsemi Rf Transistor, Npn 25V 65Mhz To-225; Transistor Polarity Onsemi MJE200G.

Description
RF TRANSISTOR, NPN 25V 65MHZ TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:65MHz RoHS Compliant: Yes
Description
RF TRANSISTOR, NPN 25V 65MHZ TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:65MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Transistor, Npn 25V 65Mhz To-225; Transistor Polarity Onsemi - 27AC8975 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn 25V 65Mhz To-225; Transistor Polarity Onsemi
27AC8975
Rf Transistor, Npn 25V 65Mhz To-225; Transistor Polarity Onsemi 27AC8975
RF TRANSISTOR, NPN 25V 65MHZ TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:65MHz RoHS Compliant: Yes

RF TRANSISTOR, NPN 25V 65MHZ TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:65MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transistors
Product Number 27AC8975
Product Name Rf Transistor, Npn 25V 65Mhz To-225; Transistor Polarity Onsemi
Transistor Type Rf Transistor, Npn 25V 65Mhz To-225; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

100V 190A MOSFET Transistor - 278-AUIRFS4010-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 380000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details