onsemi TRANSISTORS - Transistors (BJT) - Single - MJE182STU MJE182STU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023372-MJE182STU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.7V @ 600mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 100mA, 1V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1,920
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023372-MJE182STU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.7V @ 600mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 100mA, 1V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1,920
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJE182STU - 023372-MJE182STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE182STU
023372-MJE182STU
TRANSISTORS - Transistors (BJT) - Single - MJE182STU 023372-MJE182STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023372-MJE182STU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.7V @ 600mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 100mA, 1V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023372-MJE182STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.7V @ 600mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1,920

Buy Now Datasheet
Singapore, Singapore
80V 3A 50MHz Bipolar Transistor
276-MJE182STU
80V 3A 50MHz Bipolar Transistor 276-MJE182STU
NPN BJT Transistor 80V 3A 50MHz TO-126 Power Product overview: MJE182STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE182STU can be used for catalog matching and distributor lookup.

NPN BJT Transistor 80V 3A 50MHz TO-126 Power Product overview: MJE182STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE182STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJE182STU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE182STU-ND
Single Bipolar Transistors MJE182STU-ND
Bipolar (BJT) Transistor NPN 80V 3A 50MHz 1.5W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 80V 3A 50MHz 1.5W Through Hole TO-126-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE182STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE182STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE182STU
TRANS NPN 80V 3A TO126-3

TRANS NPN 80V 3A TO126-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJE182STU
Bipolar Transistors - BJT MJE182STU
Bipolar Transistors - BJT NPN Epitaxial Sil

Bipolar Transistors - BJT NPN Epitaxial Sil

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 023372-MJE182STU 276-MJE182STU MJE182STU-ND MJE182STU MJE182STU
Product Name TRANSISTORS - Transistors (BJT) - Single - MJE182STU 80V 3A 50MHz Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN
Package Type SOT3; TO-126-3 TO-225AA, TO-126-3
IC(max) 3000 milliamps 3000 milliamps
VCEO 80 volts 80 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data