Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 058931-MJE181STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.7V @ 600mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,920
60V 3A NPN BJT Power Transistor, TO-126, 50MHz Product overview: MJE181STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE181STU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 3A 50MHz 1.5W Through Hole TO-126-3
Bipolar Transistors - BJT NPN Epitaxial Sil
TRANS NPN 60V 3A TO126-3
TRANS NPN 60V 3A TO-126
TRANS NPN 60V 3A TO126-3
POWER BIPOLAR TRANSISTOR, 3A, 60
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 058931-MJE181STU | 276-MJE181STU | MJE181STU-ND | MJE181STU | MJE181STU | 598-MJE181STU | MJE181STU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE181STU | 60V 3A 50MHz Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 60V 3A TO-126 | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SOT3; TO-126 | TO-225AA, TO-126-3 | TO-126-3 | TO-225AA, TO-126-3 | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | ||||
| VCBO | 80 volts |