NPN BJT Power Transistor, 60V, 3A, 50MHz, TO-225 Product overview: MJE181G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE181G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 3A 50MHz 1.5W Through Hole TO-126
Manufacturer: ON Semiconductor
Win Source Part Number: 058930-MJE181G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.7V @ 600mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 1.5W
TRANS NPN 60V 3A TO126
POWER TRANSISTOR, NPN, 60V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes
Bipolar Transistors - BJT 3A 60V 12.5W NPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MJE181G | MJE181GOS-ND | 058930-MJE181G | MJE181G | 26K4457 | MJE181G |
| Product Name | 60V 3A 50MHz Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJE181G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Power Transistor, Npn, 60V, To-225; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 60 volts | 60 volts | ||||
| VCBO | 80 volts | |||||
| fT | 50 MHz |