onsemi Single Bipolar Transistors MJE181

Description
Bipolar (BJT) Transistor NPN 60V 3A 50MHz 12.5W Through Hole TO-126
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 3A 50MHz 12.5W Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE181OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE181OS-ND
Single Bipolar Transistors MJE181OS-ND
Bipolar (BJT) Transistor NPN 60V 3A 50MHz 12.5W Through Hole TO-126

Bipolar (BJT) Transistor NPN 60V 3A 50MHz 12.5W Through Hole TO-126

Buy Now Datasheet
Singapore, Singapore
60V 3A Bipolar Transistor
276-MJE181
60V 3A Bipolar Transistor 276-MJE181
TRANS NPN 60V 3A TO126 Product overview: MJE181 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE181 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 3A TO126 Product overview: MJE181 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE181 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE181 - 1223715-MJE181 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE181
1223715-MJE181
TRANSISTORS - Transistors (BJT) - Single - MJE181 1223715-MJE181
Manufacturer: ON Semiconductor Win Source Part Number: 1223715-MJE181 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 50MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-225AA Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-225AA, TO-126-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MJE181 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.7V at 600mA, 3A DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 100mA, 1V Maximum Power: 12.5W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223715-MJE181
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-225AA
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MJE181
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.7V at 600mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 100mA, 1V
Maximum Power: 12.5W

Buy Now
TRANS NPN 60V 3A TO225AA - 598-MJE181 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 3A TO225AA
598-MJE181
TRANS NPN 60V 3A TO225AA 598-MJE181
TRANS NPN 60V 3A TO225AA

TRANS NPN 60V 3A TO225AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number MJE181OS-ND 276-MJE181 1223715-MJE181 598-MJE181
Product Name Single Bipolar Transistors 60V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJE181 TRANS NPN 60V 3A TO225AA
Polarity NPN NPN NPN; NPN
Package Type TO-225AA, TO-126-3 Bulk SOT3
Packing Method Bulk Bulk; Bulk
VCEO 60 volts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data