onsemi Power Transistor, Npn, 40V, To-225; Transistor Polarity Onsemi MJE180G.

Description
POWER TRANSISTOR, NPN, 40V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes
Description
POWER TRANSISTOR, NPN, 40V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Transistor, Npn, 40V, To-225; Transistor Polarity Onsemi - 27AC8974 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 40V, To-225; Transistor Polarity Onsemi
27AC8974
Power Transistor, Npn, 40V, To-225; Transistor Polarity Onsemi 27AC8974
POWER TRANSISTOR, NPN, 40V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes

POWER TRANSISTOR, NPN, 40V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC8974
Product Name Power Transistor, Npn, 40V, To-225; Transistor Polarity Onsemi
Transistor Type Power Transistor, Npn, 40V, To-225; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products