onsemi 40V 3A Bipolar Transistor MJE180G

Description
NPN BJT Power Transistor 40V 3A TO-225 Product overview: MJE180G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE180G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Power Transistor 40V 3A TO-225 Product overview: MJE180G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE180G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 3A Bipolar Transistor
276-MJE180G
40V 3A Bipolar Transistor 276-MJE180G
NPN BJT Power Transistor 40V 3A TO-225 Product overview: MJE180G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE180G can be used for catalog matching and distributor lookup.

NPN BJT Power Transistor 40V 3A TO-225 Product overview: MJE180G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE180G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJE180GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE180GOS-ND
Single Bipolar Transistors MJE180GOS-ND
Bipolar (BJT) Transistor NPN 40V 3A 50MHz 1.5W Through Hole TO-126

Bipolar (BJT) Transistor NPN 40V 3A 50MHz 1.5W Through Hole TO-126

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE180G - 1223714-MJE180G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE180G
1223714-MJE180G
TRANSISTORS - Transistors (BJT) - Single - MJE180G 1223714-MJE180G
Manufacturer: ON Semiconductor Win Source Part Number: 1223714-MJE180G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 1.5W Transistor Type: NPN Frequency - Transition: 50MHz Family Name: MJE180 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-225AA Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 1.7V @ 600mA, 3A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 100mA, 1V Alternative Parts (Cross-Reference): MJE180 Lead Free; MJE180; Introduction Date: February 14, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1223714-MJE180G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 1.5W
Transistor Type: NPN
Frequency - Transition: 50MHz
Family Name: MJE180
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-225AA
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 1.7V @ 600mA, 3A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 100mA, 1V
Alternative Parts (Cross-Reference): MJE180 Lead Free; MJE180;
Introduction Date: February 14, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJE180G
Bipolar Transistors - BJT MJE180G
Bipolar Transistors - BJT 3A 40V 12.5W NPN

Bipolar Transistors - BJT 3A 40V 12.5W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE180G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE180G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE180G
TRANS NPN 40V 3A TO126

TRANS NPN 40V 3A TO126

Supplier's Site
Transistor, Npn, 40V, 3A, To-225; Transistor Polarity Onsemi - 50AC6109 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, 3A, To-225; Transistor Polarity Onsemi
50AC6109
Transistor, Npn, 40V, 3A, To-225; Transistor Polarity Onsemi 50AC6109
TRANSISTOR, NPN, 40V, 3A, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:50MHz; Power Dissipation Pd:12.5W; DC Collector Current:3A; DC Current Gain hFE:12hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, 3A, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:50MHz; Power Dissipation Pd:12.5W; DC Collector Current:3A; DC Current Gain hFE:12hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - MJE180G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJE180G
Single Bipolar Transistors MJE180G
TRANS NPN 40V 3A TO126

TRANS NPN 40V 3A TO126

Supplier's Site Datasheet
TRANS NPN 40V 3A TO225AA - 598-MJE180G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 3A TO225AA
598-MJE180G
TRANS NPN 40V 3A TO225AA 598-MJE180G
TRANS NPN 40V 3A TO225AA

TRANS NPN 40V 3A TO225AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-MJE180G MJE180GOS-ND 1223714-MJE180G MJE180G MJE180G 50AC6109 MJE180G 598-MJE180G
Product Name 40V 3A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJE180G Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 40V, 3A, To-225; Transistor Polarity Onsemi Single Bipolar Transistors TRANS NPN 40V 3A TO225AA
Polarity NPN NPN NPN NPN NPN; NPN NPN; NPN
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts 40 volts
VCBO 60 volts
fT 50 MHz
Unlock Full Specs
to access all available technical data