450V 8A NPN BJT Power Transistor TO-220 Product overview: MJE18008G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE18008G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 023371-MJE18008G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 13MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 700mV @ 900mA, 4.5V
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 14 @ 1A, 5V
Maximum Power Dissipation: 125W
Bipolar (BJT) Transistor NPN 450V 8A 13MHz 125W Through Hole TO-220
NPN Power Transistor 450V 8A 125W TO220
NPN Power Transistor 450V 8A 125W TO220
TRANS NPN 450V 8A TO220
BIPOLAR TRANSISTOR, NPN, 450V, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:450V; TRANSITION FREQUENCY FT:13MHZ; POWER DISSIPATION PD:125W; DC COLLECTOR CURRENT:8A; DC CURRENT GAIN HFE:34HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, NPN, 450V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:8A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANSISTOR, BIPOL, NPN, 450V, TO-220AB-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:450V; Transition Frequency ft:13MHz; Power Dissipation Pd:-; DC Collector Current:8A; DC Current Gain hFE:5hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT 8A 450V 125W NPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MJE18008G | 023371-MJE18008G | MJE18008GOS-ND | 7905378 | MJE18008G | 18722936 | 45J1499 | 82Y6990 | MJE18008G |
| Product Name | 450V 8A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJE18008G | Single Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Bipolar Transistor, Npn, 450V, To-220; Transistor Polarity Onsemi | Transistor, Bipol, Npn, 450V, To-220Ab-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN | |||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||||||
| VCEO | 450 volts | 450 volts | 450 volts | ||||||
| VCBO | 1000 volts | ||||||||
| fT | 13 MHz |