onsemi TRANSISTORS - Transistors (BJT) - Single - MJE18008 MJE18008

Description
Manufacturer: ON Semiconductor Win Source Part Number: 884905-MJE18008 Series: SWITCHMODE™ Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 450 V 8 A 13MHz 125 W Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MJE18 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 884905-MJE18008 Series: SWITCHMODE™ Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 450 V 8 A 13MHz 125 W Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MJE18 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJE18008 - 884905-MJE18008 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE18008
884905-MJE18008
TRANSISTORS - Transistors (BJT) - Single - MJE18008 884905-MJE18008
Manufacturer: ON Semiconductor Win Source Part Number: 884905-MJE18008 Series: SWITCHMODE™ Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 450 V 8 A 13MHz 125 W Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MJE18 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 884905-MJE18008
Series: SWITCHMODE™
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 450 V 8 A 13MHz 125 W Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJE18
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single Bipolar Transistors - MJE18008OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE18008OS-ND
Single Bipolar Transistors MJE18008OS-ND
Bipolar (BJT) Transistor NPN 450V 8A 13MHz 125W Through Hole TO-220

Bipolar (BJT) Transistor NPN 450V 8A 13MHz 125W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
8.0 A 450 V TO-220 Bipolar Transistor
276-MJE18008
8.0 A 450 V TO-220 Bipolar Transistor 276-MJE18008
8.0 A, 450 V NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE18008 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 450 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 450 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE18008 can be used for catalog matching and distributor lookup.

8.0 A, 450 V NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE18008 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 450 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 450 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE18008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE18008 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE18008
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE18008
TRANS NPN 450V 8A TO220

TRANS NPN 450V 8A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 884905-MJE18008 MJE18008OS-ND 276-MJE18008 MJE18008
Product Name TRANSISTORS - Transistors (BJT) - Single - MJE18008 Single Bipolar Transistors 8.0 A 450 V TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3
IC(max) 8000 milliamps 8000 milliamps
VCEO 450 volts 450 volts
VCBO 1000 volts
Unlock Full Specs
to access all available technical data