onsemi Single Bipolar Transistors MJE18006

Description
Bipolar (BJT) Transistor NPN 450V 6A 14MHz 100W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 450V 6A 14MHz 100W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE18006-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE18006-ND
Single Bipolar Transistors MJE18006-ND
Bipolar (BJT) Transistor NPN 450V 6A 14MHz 100W Through Hole TO-220

Bipolar (BJT) Transistor NPN 450V 6A 14MHz 100W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE18006 - 788850-MJE18006 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE18006
788850-MJE18006
TRANSISTORS - Transistors (BJT) - Single - MJE18006 788850-MJE18006
Manufacturer: ON Semiconductor Win Source Part Number: 788850-MJE18006 Series: SWITCHMODE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 100W Transistor Type: NPN Frequency - Transition: 14MHz Part Status: Obsolete(EOL) Family Name: MJE18006 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 450V Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 600mA, 3A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 6 @ 3A, 1V Alternative Parts (Cross-Reference): BUF405A; BUV46A; ST13007D; BUL38D; Introduction Date: August 31, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 788850-MJE18006
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 100W
Transistor Type: NPN
Frequency - Transition: 14MHz
Part Status: Obsolete(EOL)
Family Name: MJE18006
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 450V
Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 600mA, 3A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 6 @ 3A, 1V
Alternative Parts (Cross-Reference): BUF405A; BUV46A; ST13007D; BUL38D;
Introduction Date: August 31, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 450V 6A TO-220AB - 598-MJE18006 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 450V 6A TO-220AB
598-MJE18006
TRANS NPN 450V 6A TO-220AB 598-MJE18006
TRANS NPN 450V 6A TO-220AB

TRANS NPN 450V 6A TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE18006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE18006
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE18006
TRANS NPN 450V 6A TO220

TRANS NPN 450V 6A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MJE18006-ND 788850-MJE18006 598-MJE18006 MJE18006
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJE18006 TRANS NPN 450V 6A TO-220AB Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-220; SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 0.1000 milliamps 6000 milliamps
Power Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers
Bipolar Transistors - 1220644 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details