BIPOLAR TRANSISTOR, NPN, 450V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:5A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 29AC8307 |
| Product Name | Bipolar Transistor, Npn, 450V, To-220; Transistor Polarity Onsemi |
| Polarity | NPN |