NPN power transistor MJE18004 5A
NPN power transistor MJE18004 5A
NPN BJT Power Transistor, 450V, 5A, 13MHz, TO-220 Product overview: MJE18004G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 5A, 13MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 5A, 13MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE18004G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 450V 5A 13MHz 75W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 023370-MJE18004G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 13MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 750mV @ 500mA, 2.5A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 14 @ 300mA, 5V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT 5A 1000V 75W NPN
BIPOLAR TRANSISTOR, NPN, 450V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:5A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANSISTOR, NPN, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:450V; Transition Frequency ft:13MHz; Power Dissipation Pd:75W; DC Collector Current:5A; DC Current Gain hFE:32hFE; Transistor Case Style:TO-220; No.RoHS Compliant: Yes
POWER BIPOLAR TRANSISTOR, 5A I(C), 450V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 450V 5A TO220
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 5449501 | 276-MJE18004G | MJE18004GOS-ND | 023370-MJE18004G | MJE18004G | 26K4456 | 38K5612 | 18722928 | MJE18004G |
| Product Name | Bipolar Transistors | 450V 5A 13MHz TO-220 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJE18004G | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 450V, To-220; Transistor Polarity Onsemi | Transistor, Npn, To-220; Transistor Polarity Onsemi | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN | |||
| Package Type | TO-220; To-220ab | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-3; TO-220 | TO-3; TO-220 | ||||
| Number of units in IC | 1 | ||||||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||||
| VCEO | 450 volts | 450 volts | 450 volts |