onsemi Single Bipolar Transistors MJE18004D2

Description
Bipolar (BJT) Transistor NPN 450V 5A 13MHz 75W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 450V 5A 13MHz 75W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE18004D2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE18004D2-ND
Single Bipolar Transistors MJE18004D2-ND
Bipolar (BJT) Transistor NPN 450V 5A 13MHz 75W Through Hole TO-220

Bipolar (BJT) Transistor NPN 450V 5A 13MHz 75W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
TO-220 Bipolar Transistor
276-MJE18004D2
TO-220 Bipolar Transistor 276-MJE18004D2
High Speed, High Gain Bipolar NPN Power Transistor with Integrated Collector-Emitter Diode and Built-in Efficient Antisaturation Network, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE18004D2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE18004D2 can be used for catalog matching and distributor lookup.

High Speed, High Gain Bipolar NPN Power Transistor with Integrated Collector-Emitter Diode and Built-in Efficient Antisaturation Network, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE18004D2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE18004D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE18004D2 - 116899-MJE18004D2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE18004D2
116899-MJE18004D2
TRANSISTORS - Transistors (BJT) - Single - MJE18004D2 116899-MJE18004D2
Manufacturer: ON Semiconductor Win Source Part Number: 116899-MJE18004D2 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 13MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 750mV @ 400mA, 2A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 6 @ 2A, 1V Maximum Power Dissipation: 75W

Manufacturer: ON Semiconductor
Win Source Part Number: 116899-MJE18004D2
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 13MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 750mV @ 400mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 6 @ 2A, 1V
Maximum Power Dissipation: 75W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE18004D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE18004D2
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE18004D2
TRANS NPN 450V 5A TO220

TRANS NPN 450V 5A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MJE18004D2-ND 276-MJE18004D2 116899-MJE18004D2 MJE18004D2
Product Name Single Bipolar Transistors TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJE18004D2 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB
IC(max) 0.1000 milliamps 5000 milliamps
VCEO 450 volts 450 volts
VCBO 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Bipolar Transistor Arrays, Pre-Biased - BCR08PNE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 274936 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details