onsemi 5.0 A 1000 V TO-220 Bipolar Transistor MJE18004

Description
5.0 A, 1000 V NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE18004 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 1000 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 5.0 A, 1000 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE18004 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.0 A, 1000 V NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE18004 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 1000 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 5.0 A, 1000 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE18004 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.0 A 1000 V TO-220 Bipolar Transistor
276-MJE18004
5.0 A 1000 V TO-220 Bipolar Transistor 276-MJE18004
5.0 A, 1000 V NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE18004 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 1000 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 5.0 A, 1000 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE18004 can be used for catalog matching and distributor lookup.

5.0 A, 1000 V NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE18004 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 1000 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 5.0 A, 1000 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE18004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJE18004OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE18004OS-ND
Single Bipolar Transistors MJE18004OS-ND
Bipolar (BJT) Transistor NPN 450V 5A 13MHz 75W Through Hole TO-220

Bipolar (BJT) Transistor NPN 450V 5A 13MHz 75W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE18004 - 811309-MJE18004 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE18004
811309-MJE18004
TRANSISTORS - Transistors (BJT) - Single - MJE18004 811309-MJE18004
Manufacturer: ON Semiconductor Win Source Part Number: 811309-MJE18004 Packaging: Tube Mounting Style: Through Hole Power - Max: 75W Transistor Type: NPN Frequency - Transition: 13MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220AB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 450V Current - Collector Cutoff (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 750mV at 500mA, 2.5A Part Number Series: MJE18004 DC Current Gain (hFE) (Min) at Ic, Vce: 14 at 300mA, 5V

Manufacturer: ON Semiconductor
Win Source Part Number: 811309-MJE18004
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 75W
Transistor Type: NPN
Frequency - Transition: 13MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 450V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 750mV at 500mA, 2.5A
Part Number Series: MJE18004
DC Current Gain (hFE) (Min) at Ic, Vce: 14 at 300mA, 5V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE18004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE18004
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE18004
TRANS NPN 450V 5A TO220

TRANS NPN 450V 5A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-MJE18004 MJE18004OS-ND 811309-MJE18004 MJE18004
Product Name 5.0 A 1000 V TO-220 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJE18004 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 5000 milliamps 5000 milliamps
VCEO 450 volts 450 volts
VCBO 1000 volts
fT 13 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 6697537 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
20 V, 2 A NPN medium power transistor - BC68PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
9 suppliers