Bipolar (BJT) Transistor NPN 450V 2A 13MHz 50W Through Hole TO-220
2.0 A, 450 V NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE18002 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 A, 450 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 2.0 A, 450 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE18002 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 788849-MJE18002
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 50W
Transistor Type: NPN
Frequency - Transition: 13MHz
Part Status: Obsolete(EOL)
Family Name: MJE18002
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 450V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 200mA, 1A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 14 @ 200mA, 5V
Alternative Parts (Cross-Reference): TSC741CZ C0; BUL741; MJE18002G; BUX85G;
Introduction Date: August 31, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
TRANS NPN 450V 2A TO220
BIPOLAR TRANSISTOR; TRANSISTOR POLARITY:N CHANNEL; POWER DISSIPATION. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | MJE18002OS-ND | 276-MJE18002 | 788849-MJE18002 | MJE18002 | 18722920 |
| Product Name | Single Bipolar Transistors | 2.0 A 450 V TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJE18002 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | |||
| IC(max) | 2000 milliamps | 0.1000 milliamps | 2000 milliamps | ||
| VCEO | 450 volts | 450 volts | |||
| VCBO | 9 volts |