Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 112110-MJE172STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: MJE172
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.7V @ 600mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): MJE172; MJE172 Lead Free; MJE172;
Introduction Date: June 08, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920
3.0 A, 80 V PNP Bipolar Power Transistor, 1920-TUBE Product overview: MJE172STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE172STU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 3A 50MHz 1.5W Through Hole TO-126-3
TRANS PNP 80V 3A TO126-3
TRANS PNP 80V 3A TO126-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 112110-MJE172STU | 276-MJE172STU | MJE172STUFS-ND | MJE172STU | MJE172STU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE172STU | 3.0 A 80 V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; TO-126 | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | ||
| Packing Method | Tube; Tube | ||||
| IC(max) | 3000 milliamps | 3000 milliamps |