onsemi Single Bipolar Transistors MJE171STU

Description
Bipolar (BJT) Transistor PNP 60V 3A 50MHz 1.5W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 3A 50MHz 1.5W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE171STU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE171STU-ND
Single Bipolar Transistors MJE171STU-ND
Bipolar (BJT) Transistor PNP 60V 3A 50MHz 1.5W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 60V 3A 50MHz 1.5W Through Hole TO-126-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 985457-MJE171STU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
985457-MJE171STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 985457-MJE171STU
Win Source Part Number: 985457-MJE171STU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 60 Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 3 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.7V @ 600mA, 3A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 100mA, 1V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-225AA, TO-126-3 Supplier Device Package: TO-126-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Base Product Number: MJE171 Product Status: Obsolete

Win Source Part Number: 985457-MJE171STU
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tube
Standard Package: 60
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.7V @ 600mA, 3A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 100mA, 1V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: TO-126-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Base Product Number: MJE171
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
60V 3A 50MHz Bipolar Transistor
276-MJE171STU
60V 3A 50MHz Bipolar Transistor 276-MJE171STU
PNP BJT Transistor 60V 3A 50MHz TO-126 Product overview: MJE171STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE171STU can be used for catalog matching and distributor lookup.

PNP BJT Transistor 60V 3A 50MHz TO-126 Product overview: MJE171STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE171STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE171STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE171STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE171STU
TRANS PNP 60V 3A TO126-3

TRANS PNP 60V 3A TO126-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJE171STU-ND 985457-MJE171STU 276-MJE171STU MJE171STU
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 60V 3A 50MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-225AA, TO-126-3 SOT3
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
Power Gain 50 dB
Operating Frequency 50 MHz
Unlock Full Specs
to access all available technical data