onsemi 60V 3A 50MHz Bipolar Transistor MJE171G

Description
PNP BJT Power Transistor, 60V, 3A, 50MHz, TO-225 Product overview: MJE171G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE171G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Power Transistor, 60V, 3A, 50MHz, TO-225 Product overview: MJE171G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE171G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A 50MHz Bipolar Transistor
276-MJE171G
60V 3A 50MHz Bipolar Transistor 276-MJE171G
PNP BJT Power Transistor, 60V, 3A, 50MHz, TO-225 Product overview: MJE171G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE171G can be used for catalog matching and distributor lookup.

PNP BJT Power Transistor, 60V, 3A, 50MHz, TO-225 Product overview: MJE171G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE171G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE171G - 208445-MJE171G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE171G
208445-MJE171G
TRANSISTORS - Transistors (BJT) - Single - MJE171G 208445-MJE171G
Manufacturer: ON Semiconductor Win Source Part Number: 208445-MJE171G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.7V @ 600mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 100mA, 1V Maximum Power Dissipation: 1.5W

Manufacturer: ON Semiconductor
Win Source Part Number: 208445-MJE171G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.7V @ 600mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 1.5W

Buy Now Datasheet
Single Bipolar Transistors - MJE171GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE171GOS-ND
Single Bipolar Transistors MJE171GOS-ND
Bipolar (BJT) Transistor PNP 60V 3A 50MHz 1.5W Through Hole TO-126

Bipolar (BJT) Transistor PNP 60V 3A 50MHz 1.5W Through Hole TO-126

Buy Now Datasheet
TRANS PNP 60V 3A TO225AA - 598-MJE171G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 3A TO225AA
598-MJE171G
TRANS PNP 60V 3A TO225AA 598-MJE171G
TRANS PNP 60V 3A TO225AA

TRANS PNP 60V 3A TO225AA

Supplier's Site
Rf Transistor, Pnp, -60V, 50Mhz, To-225; Transistor Polarity Onsemi - 26K4454 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Pnp, -60V, 50Mhz, To-225; Transistor Polarity Onsemi
26K4454
Rf Transistor, Pnp, -60V, 50Mhz, To-225; Transistor Polarity Onsemi 26K4454
RF TRANSISTOR, PNP, -60V, 50MHZ, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Transition Frequency:50MHz; Power Dissipation:1.5W; Continuous Collector Current:3A; No. of Pins:3Pins; Product Range:MJxxxx Series RoHS Compliant: Yes

RF TRANSISTOR, PNP, -60V, 50MHZ, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Transition Frequency:50MHz; Power Dissipation:1.5W; Continuous Collector Current:3A; No. of Pins:3Pins; Product Range:MJxxxx Series RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, 60V, To-225-3; Transistor Polarity Onsemi - 82Y6988 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, 60V, To-225-3; Transistor Polarity Onsemi
82Y6988
Transistor, Bipol, Pnp, 60V, To-225-3; Transistor Polarity Onsemi 82Y6988
TRANSISTOR, BIPOL, PNP, 60V, TO-225-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:-3A; DC Current Gain hFE:12hFE; RF Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, 60V, TO-225-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:-3A; DC Current Gain hFE:12hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE171G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE171G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE171G
TRANS PNP 60V 3A TO126

TRANS PNP 60V 3A TO126

Supplier's Site
Transistor - 18722912 - Radwell International
Willingboro, NJ, United States
Transistor
18722912
Transistor 18722912
TRANSISTOR, BIPOL, PNP, 60V, TO-225-3, TRANSISTOR POLARITY:PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:-60V, TRANSITION FREQUENCY FT:50MHZ, POWER DISSIPATION PD:1.5W, DC COLLECTOR CURRENT:-3A, DC CURRENT GAIN HFE:12HFE, RF TRANSISTOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, BIPOL, PNP, 60V, TO-225-3, TRANSISTOR POLARITY:PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:-60V, TRANSITION FREQUENCY FT:50MHZ, POWER DISSIPATION PD:1.5W, DC COLLECTOR CURRENT:-3A, DC CURRENT GAIN HFE:12HFE, RF TRANSISTOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJE171G
Bipolar Transistors - BJT MJE171G
Bipolar Transistors - BJT 3A 60V 12.5W PNP

Bipolar Transistors - BJT 3A 60V 12.5W PNP

Buy Now Datasheet
Single Bipolar Transistors - MJE171G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJE171G
Single Bipolar Transistors MJE171G
TRANS PNP 60V 3A TO126

TRANS PNP 60V 3A TO126

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Transistors RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MJE171G 208445-MJE171G MJE171GOS-ND 598-MJE171G 26K4454 82Y6988 MJE171G 18722912 MJE171G MJE171G
Product Name 60V 3A 50MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJE171G Single Bipolar Transistors TRANS PNP 60V 3A TO225AA Rf Transistor, Pnp, -60V, 50Mhz, To-225; Transistor Polarity Onsemi Transistor, Bipol, Pnp, 60V, To-225-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP PNP; PNP PNP PNP; PNP PNP PNP PNP; PNP
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts 60 volts
VCBO 80 volts
fT 50 MHz
Unlock Full Specs
to access all available technical data