Bipolar (BJT) Transistor PNP 60V 3A 50MHz 12.5W Through Hole TO-126
3.0 A PNP Bipolar Power Transistor, TO-225, 500-BLKBX Product overview: MJE171 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE171 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1223706-MJE171
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-225AA
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Family Part Number: MJE171
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.7V at 600mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 100mA, 1V
Maximum Power: 12.5W
TRANS PNP 60V 3A TO225AA
TRANS PNP 60V 3A TO126
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MJE171OS-ND | 276-MJE171 | 1223706-MJE171 | 598-MJE171 | MJE171 |
| Product Name | Single Bipolar Transistors | 3.0 A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJE171 | TRANS PNP 60V 3A TO225AA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-225AA, TO-126-3 | SOT3 | |||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| TJ | -65 to 150 C (-85 to 302 F) | ||||
| Power Gain | 50 dB |