Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201260-MJE16204
Polarity: NPN
Number of Pins: 3
Categories: Custom Parts
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: No SVHC
Max Power Dissipation: 80 W
Max Operating Temperature: 150 °C
Collector Emitter Breakdown Voltage: 250 V
Collector Emitter Voltage (VCEO): 250 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1201260-MJE16204 |
| Product Name | Custom Parts - Custom Parts (J - M) - MJE16204 |