Manufacturer: ON Semiconductor
Win Source Part Number: 041664-MJE15035G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 10 @ 2A, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 350V 4A 30MHz 2W Through Hole TO-220
4A PNP Power,Audio Driver, MJE15035G
4A PNP Power,Audio Driver, MJE15035G
4A PNP Power,Audio Driver, MJE15035G
PNP BJT Transistor, 350V, 4A, 30MHz, TO-220 Product overview: MJE15035G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 4A, 30MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 4A, 30MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15035G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -350V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:350V; Continuous Collector Current:4A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANSISTOR, BIPOL, PNP, 350V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-350V; Transition Frequency ft:30MHz; Power Dissipation Pd:50W; DC Collector Current:-4A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT 4A 350V 50W PNP
TRANS PNP 350V 4A TO220
TRANS PNP 350V 4A TO220
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 041664-MJE15035G | MJE15035GOS-ND | 463177 | 463177P | 276-MJE15035G | 26K4453 | 82Y6987 | MJE15035G | MJE15035G | MJE15035G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE15035G | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | 350V 4A 30MHz TO-220 Bipolar Transistor | Bipolar Transistor, Pnp, -350V, To-220; Transistor Polarity Onsemi | Transistor, Bipol, Pnp, 350V; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | TO-3; TO-220 | TO-3 | TO-220; TO-220-3 | |||
| Number of units in IC | 1 | |||||||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||||
| VCEO | 350 volts | 350 volts | 350 volts | 350 volts |