onsemi TRANSISTORS - Transistors (BJT) - Single - MJE15035 MJE15035

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223704-MJE15035 Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 30MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 350V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 2A, 5V Maximum Power: 2W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223704-MJE15035 Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 30MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 350V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 2A, 5V Maximum Power: 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJE15035 - 1223704-MJE15035 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE15035
1223704-MJE15035
TRANSISTORS - Transistors (BJT) - Single - MJE15035 1223704-MJE15035
Manufacturer: ON Semiconductor Win Source Part Number: 1223704-MJE15035 Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 30MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 350V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 2A, 5V Maximum Power: 2W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223704-MJE15035
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 30MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 350V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 2A, 5V
Maximum Power: 2W

Buy Now
Singapore, Singapore
350 V 4.0 A TO-220 Bipolar Transistor
276-MJE15035
350 V 4.0 A TO-220 Bipolar Transistor 276-MJE15035
Bipolar Transistor, PNP, 350 V, 4.0 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE15035 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 V, 4.0 A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 350 V, 4.0 A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15035 can be used for catalog matching and distributor lookup.

Bipolar Transistor, PNP, 350 V, 4.0 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE15035 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 V, 4.0 A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 350 V, 4.0 A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJE15035OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE15035OS-ND
Single Bipolar Transistors MJE15035OS-ND
Bipolar (BJT) Transistor PNP 350V 4A 30MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP 350V 4A 30MHz 2W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE15035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE15035
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE15035
TRANS PNP 350V 4A TO220

TRANS PNP 350V 4A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1223704-MJE15035 276-MJE15035 MJE15035OS-ND MJE15035
Product Name TRANSISTORS - Transistors (BJT) - Single - MJE15035 350 V 4.0 A TO-220 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-220; SOT3 TO-220; TO-220-3
Packing Method Tube; Tube Tube; Tube
TJ -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Power Gain 10 dB
Unlock Full Specs
to access all available technical data