Manufacturer: ON Semiconductor
Win Source Part Number: 058928-MJE15034G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 10 @ 2A, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 350V 4A 30MHz 2W Through Hole TO-220
NPN BJT 350V 4A TO-220 Transistor Product overview: MJE15034G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 4A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 4A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15034G can be used for catalog matching and distributor lookup.
TRANS NPN 350V 4A TO220
Bipolar Transistors - BJT 4A 350V 50W NPN
BIPOLAR TRANSISTOR, NPN, 350V; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes
TRANS NPN 350V 4A TO220
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 058928-MJE15034G | MJE15034GOS-ND | 1844313 | 1844969P | 276-MJE15034G | MJE15034G | MJE15034G | 26K4452 | MJE15034G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE15034G | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | 350V 4A TO-220 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 350V; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | TO-3 | |||
| Number of units in IC | 1 | ||||||||
| IC(max) | 4000 milliamps | 4000 milliamps | 8000 milliamps | 4000 milliamps | |||||
| VCEO | 350 volts | 350 volts | 350 volts | 350 volts |