onsemi Single Bipolar Transistors MJE15034

Description
Bipolar (BJT) Transistor NPN 350V 4A 30MHz 2W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 350V 4A 30MHz 2W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE15034OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE15034OS-ND
Single Bipolar Transistors MJE15034OS-ND
Bipolar (BJT) Transistor NPN 350V 4A 30MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN 350V 4A 30MHz 2W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE15034 - 1223703-MJE15034 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE15034
1223703-MJE15034
TRANSISTORS - Transistors (BJT) - Single - MJE15034 1223703-MJE15034
Manufacturer: ON Semiconductor Win Source Part Number: 1223703-MJE15034 Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 30MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 350V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Audio Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 2A, 5V Maximum Power: 2W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223703-MJE15034
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 30MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 350V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 2A, 5V
Maximum Power: 2W

Buy Now
Singapore, Singapore
350 V 4.0 A TO-220 Bipolar Transistor
276-MJE15034
350 V 4.0 A TO-220 Bipolar Transistor 276-MJE15034
Bipolar Transistor, NPN, 350 V, 4.0 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE15034 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 V, 4.0 A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 350 V, 4.0 A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15034 can be used for catalog matching and distributor lookup.

Bipolar Transistor, NPN, 350 V, 4.0 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE15034 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 V, 4.0 A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 350 V, 4.0 A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15034 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE15034 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE15034
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE15034
TRANS NPN 350V 4A TO220

TRANS NPN 350V 4A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJE15034OS-ND 1223703-MJE15034 276-MJE15034 MJE15034
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJE15034 350 V 4.0 A TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3
Packing Method Tube; Tube Tube; Tube
TJ -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Power Gain 10 dB
Unlock Full Specs
to access all available technical data