onsemi 250 V 8.0 A TO-220 Bipolar Transistor MJE15032

Description
Bipolar Transistor, NPN, 250 V, 8.0 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE15032 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 8.0 A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 250 V, 8.0 A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15032 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, NPN, 250 V, 8.0 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE15032 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 8.0 A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 250 V, 8.0 A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15032 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250 V 8.0 A TO-220 Bipolar Transistor
276-MJE15032
250 V 8.0 A TO-220 Bipolar Transistor 276-MJE15032
Bipolar Transistor, NPN, 250 V, 8.0 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE15032 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 8.0 A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 250 V, 8.0 A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15032 can be used for catalog matching and distributor lookup.

Bipolar Transistor, NPN, 250 V, 8.0 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE15032 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 8.0 A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 250 V, 8.0 A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15032 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE15032 - 884904-MJE15032 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE15032
884904-MJE15032
TRANSISTORS - Transistors (BJT) - Single - MJE15032 884904-MJE15032
Manufacturer: ON Semiconductor Win Source Part Number: 884904-MJE15032 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 250 V 8 A 30MHz 2 W Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MJE15 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 884904-MJE15032
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 250 V 8 A 30MHz 2 W Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJE15
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Single Bipolar Transistors - MJE15032OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE15032OS-ND
Single Bipolar Transistors MJE15032OS-ND
Bipolar (BJT) Transistor NPN 250V 8A 30MHz 50W Through Hole TO-220

Bipolar (BJT) Transistor NPN 250V 8A 30MHz 50W Through Hole TO-220

Buy Now Datasheet
Transistor, Npn To-220; Transistor Polarity Onsemi - 51AK9209 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn To-220; Transistor Polarity Onsemi
51AK9209
Transistor, Npn To-220; Transistor Polarity Onsemi 51AK9209
TRANSISTOR, NPN TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:-; Power Dissipation Pd:50W; DC Collector Current:8A; DC Current Gain hFE:10hFE; Transistor Case Style:TO-220; No. of RoHS Compliant: No

TRANSISTOR, NPN TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:-; Power Dissipation Pd:50W; DC Collector Current:8A; DC Current Gain hFE:10hFE; Transistor Case Style:TO-220; No. of RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Transistors
Product Number 276-MJE15032 884904-MJE15032 MJE15032OS-ND 51AK9209
Product Name 250 V 8.0 A TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJE15032 Single Bipolar Transistors Transistor, Npn To-220; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN
IC(max) 8000 milliamps
VCEO 250 volts
VCBO 250 volts
fT 30 MHz
Unlock Full Specs
to access all available technical data