Bipolar (BJT) Transistor PNP 150V 8A 30MHz 50W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 1223700-MJE15031
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 30MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 4A, 2V
Maximum Power: 50W
Bipolar Transistor, PNP, 150 V, 8.0 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE15031 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 V, 8.0 A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150 V, 8.0 A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15031 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | MJE15031OS-ND | 1223700-MJE15031 | 276-MJE15031 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJE15031 | 150 V 8.0 A TO-220 Bipolar Transistor |
| Polarity | PNP | PNP | PNP |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | |
| Packing Method | Tube; Tube | ||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |
| Power Gain | 20 dB |