Bipolar (BJT) Transistor NPN 150V 8A 30MHz 50W Through Hole TO-220
Bipolar Transistor, NPN, 150 V, 8.0 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE15030 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 V, 8.0 A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150 V, 8.0 A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15030 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1223699-MJE15030
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 30MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 4A, 2V
Maximum Power: 50W
TRANS NPN 150V 8A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | MJE15030OS-ND | 276-MJE15030 | 1223699-MJE15030 | MJE15030 |
| Product Name | Single Bipolar Transistors | 150 V 8.0 A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJE15030 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | ||
| IC(max) | 8000 milliamps | 8000 milliamps | ||
| VCEO | 150 volts | 150 volts | ||
| VCBO | 150 volts |