onsemi Power Transistor, Pnp, -120V To-220; Transistor Polarity Onsemi MJE15029G.

Description
POWER TRANSISTOR, PNP, -120V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:8A; Power Dissipation Pd:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:40hFE RoHS Compliant: Yes
Description
POWER TRANSISTOR, PNP, -120V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:8A; Power Dissipation Pd:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:40hFE RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Transistor, Pnp, -120V To-220; Transistor Polarity Onsemi - 27AC8969 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -120V To-220; Transistor Polarity Onsemi
27AC8969
Power Transistor, Pnp, -120V To-220; Transistor Polarity Onsemi 27AC8969
POWER TRANSISTOR, PNP, -120V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:8A; Power Dissipation Pd:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:40hFE RoHS Compliant: Yes

POWER TRANSISTOR, PNP, -120V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:8A; Power Dissipation Pd:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:40hFE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC8969
Product Name Power Transistor, Pnp, -120V To-220; Transistor Polarity Onsemi
Transistor Type Power Transistor, Pnp, -120V To-220; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

920A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E920 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
IGBT Module - 436260 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details