Manufacturer: ON Semiconductor
Win Source Part Number: 884903-MJE13009G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 12 A 4MHz 2 W Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJE13
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN 400V 12A 4MHz 2W Through Hole TO-220
400V 12A NPN BJT Power Transistor TO-220 Product overview: MJE13009G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 12A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 12A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE13009G can be used for catalog matching and distributor lookup.
TRANS NPN 400V 12A TO220
DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN, 400V COLLECTOR EMITTER VOLTAGE, 4MHZ TRANSITION FREQUENCY, TO-220 CASE. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 884903-MJE13009G | MJE13009GOS-ND | 276-MJE13009G | MJE13009G | 18721489 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE13009G | Single Bipolar Transistors | 400V 12A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | NPN | NPN | ||
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | |||
| IC(max) | 12000 milliamps | 12000 milliamps | |||
| VCEO | 400 volts | 400 volts | |||
| VCBO | 700 volts |