onsemi Bipolar Transistor, Npn, 400V, To-220; Transistor Polarity Onsemi MJE13007G.

Description
BIPOLAR TRANSISTOR, NPN, 400V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:8A; Power Dissipation Pd:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:4hFERoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 400V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:8A; Power Dissipation Pd:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:4hFERoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 400V, To-220; Transistor Polarity Onsemi - 27AC8967 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 400V, To-220; Transistor Polarity Onsemi
27AC8967
Bipolar Transistor, Npn, 400V, To-220; Transistor Polarity Onsemi 27AC8967
BIPOLAR TRANSISTOR, NPN, 400V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:8A; Power Dissipation Pd:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:4hFERoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 400V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:8A; Power Dissipation Pd:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:4hFERoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 27AC8967
Product Name Bipolar Transistor, Npn, 400V, To-220; Transistor Polarity Onsemi
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548671P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
30V 0.1A SOT23 Bipolar Transistor - 276-BC848AE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 30 volts
View Details
3 suppliers
45 V, 1 A PNP medium power transistors - BC51-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers