8.0 A, 400 V NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE13007 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 400 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 400 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE13007 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 8A 14MHz 80W Through Hole TO-220
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-MJE13007 | MJE13007OS-ND |
| Product Name | 8.0 A 400 V TO-220 Bipolar Transistor | Single Bipolar Transistors |
| Polarity | NPN | NPN |
| IC(max) | 8000 milliamps | |
| VCEO | 400 volts | |
| VCBO | 700 volts |