1.5 A, 400 V NPN Bipolar Power Transistor, TO-225, 500-BLKBX Product overview: MJE13003 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 400 V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5 A, 400 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE13003 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 1.5A 10MHz 1.4W Through Hole TO-126
Manufacturer: ON Semiconductor
Win Source Part Number: 003647-MJE13003
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Family Name: MJE13003
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 500mA, 1.5A
Typical Gain (hFE) (Min): 8 @ 500mA, 2V
Maximum Power Dissipation: 1.4W
Alternative Parts (Cross-Reference): MJE13003G;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
TRANS NPN 400V 1.5A TO126
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJE13003 | MJE13003OS-ND | 003647-MJE13003 | MJE13003 |
| Product Name | 1.5 A 400 V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJE13003 | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN |
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |
| VCEO | 400 volts | 400 volts | 400 volts | |
| VCBO | 100 volts | |||
| fT | 3 MHz |