onsemi TRANSISTORS - Transistors (BJT) - Single - MJD6039T4 MJD6039T4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 884901-MJD6039T4 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 80 V 4 A - 1.75 W Surface Mount DPAK Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: MJD60 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 884901-MJD6039T4 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 80 V 4 A - 1.75 W Surface Mount DPAK Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: MJD60 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD6039T4 - 884901-MJD6039T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD6039T4
884901-MJD6039T4
TRANSISTORS - Transistors (BJT) - Single - MJD6039T4 884901-MJD6039T4
Manufacturer: ON Semiconductor Win Source Part Number: 884901-MJD6039T4 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 80 V 4 A - 1.75 W Surface Mount DPAK Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: MJD60 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 884901-MJD6039T4
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 80 V 4 A - 1.75 W Surface Mount DPAK
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MJD60
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
4A 80V DPAK Bipolar Transistor
276-MJD6039T4
4A 80V DPAK Bipolar Transistor 276-MJD6039T4
4A, 80V, NPN, Si, POWER TRANSISTOR, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MJD6039T4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 80V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 80V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD6039T4 can be used for catalog matching and distributor lookup.

4A, 80V, NPN, Si, POWER TRANSISTOR, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MJD6039T4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 80V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 80V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD6039T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD6039T4-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD6039T4-ND
Single Bipolar Transistors MJD6039T4-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 4A 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN - Darlington 80V 4A 1.75W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD6039T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD6039T4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD6039T4
TRANS NPN DARL 80V 4A DPAK

TRANS NPN DARL 80V 4A DPAK

Supplier's Site
Single Bipolar Transistors - MJD6039T4 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD6039T4
Single Bipolar Transistors MJD6039T4
TRANS NPN DARL 80V 4A DPAK

TRANS NPN DARL 80V 4A DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 884901-MJD6039T4 276-MJD6039T4 MJD6039T4-ND MJD6039T4 MJD6039T4
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD6039T4 4A 80V DPAK Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN NPN - Darlington; NPN
Package Type SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
IC(max) 0.0100 milliamps 4000 milliamps 4000 milliamps
VCEO 80 volts 80 volts 80 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Arrays - BC856U E6327 - 200478-BC856U E6327 - Win Source Electronics
Specs
Polarity PNP; 2 PNP (Dual)
Package Type SOT3; PG-SC74-6
View Details
2 suppliers
Bipolar Transistors - 2548673P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details