onsemi TRANSISTORS - Transistors (BJT) - Single - MJD5731T4G MJD5731T4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 003645-MJD5731T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 10MHz Transistor Polarity: PNP Family Name: MJD5731 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 200mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 30 @ 300mA, 10V Maximum Power Dissipation: 1.56W Introduction Date: March 14, 2003 ECCN: EAR99 Country of Origin: China, Malaysia , Vietnam , United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 003645-MJD5731T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 10MHz Transistor Polarity: PNP Family Name: MJD5731 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 200mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 30 @ 300mA, 10V Maximum Power Dissipation: 1.56W Introduction Date: March 14, 2003 ECCN: EAR99 Country of Origin: China, Malaysia , Vietnam , United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD5731T4G - 003645-MJD5731T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD5731T4G
003645-MJD5731T4G
TRANSISTORS - Transistors (BJT) - Single - MJD5731T4G 003645-MJD5731T4G
Manufacturer: ON Semiconductor Win Source Part Number: 003645-MJD5731T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 10MHz Transistor Polarity: PNP Family Name: MJD5731 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 200mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 30 @ 300mA, 10V Maximum Power Dissipation: 1.56W Introduction Date: March 14, 2003 ECCN: EAR99 Country of Origin: China, Malaysia , Vietnam , United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 003645-MJD5731T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 10MHz
Transistor Polarity: PNP
Family Name: MJD5731
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 1.56W
Introduction Date: March 14, 2003
ECCN: EAR99
Country of Origin: China, Malaysia , Vietnam , United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 003645-MJD5731T4G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD5731T4G
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - MC100ELT24DTG - Rochester Electronics
Specs
Logic Family TTL; ECL
Package Type SOIC; SOIC
Features RoHS
View Details
2 suppliers
Translator ICs - 1905964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type TQFN
Output Type BiCMOS
View Details
Translators, Level Shifters - 1727-4180-6-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers