Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1223678-MJD50TF
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 1.56W
Transistor Type: NPN
Frequency - Transition: 10MHz
Family Name: MJD50
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-252-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 200mA, 1A
Current - Collector Cutoff (Maximum): 200μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 300mA, 10V
Alternative Parts (Cross-Reference): MJD50; MJD50T4; NTE369;
Introduction Date: June 08, 2001
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN 400V 1A 10MHz 1.56W Surface Mount D-Pak
Bipolar (BJT) Transistor NPN 400V 1A 10MHz 1.56W Surface Mount D-Pak
Bipolar (BJT) Transistor NPN 400V 1A 10MHz 1.56W Surface Mount D-Pak
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: MJD50TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MJD50TF can be used for catalog matching and distributor lookup.
TRANS NPN 400V 1A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1223678-MJD50TF | MJD50TFTR-ND | 2087-MJD50TF | MJD50TF | MJD50TF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD50TF | Single Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Reel | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Packing Method | Tape Reel; Reel - TR | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Power Gain | 30 dB |