The Bipolar (BJT) Single Transistor, part number 38K5601, is a general-purpose NPN transistor designed for applications requiring high voltage and frequency performance. It has a maximum collector-emitter voltage of 400 V and can operate at frequencies up to 10 MHz. The transistor supports a continuous collector current of 1 A and a total power dissipation of 1.56 W at a case temperature of 25°C. It is housed in a DPAK package suitable for surface mount applications and is RoHS compliant. The device is also AEC-Q101 qualified, making it suitable for automotive applications. Its thermal resistance junction-to-case is rated at 8.33°C/W, and it operates within a temperature range of -65°C to +150°C. This transistor is electrically similar to the popular TIP47 and TIP50 models, providing versatility in design.
Bipolar (BJT) Transistor NPN 400V 1A 10MHz 1.56W Surface Mount DPAK
NPN Power Transistor 400V 1A 15W DPAK
400V 1A NPN BJT Power Transistor, DPAK Product overview: MJD50G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD50G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1223676-MJD50G
Packaging: Tube
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 1.56W
Transistor Type: NPN
Frequency - Transition: 10MHz
Family Name: MJD50
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: DPAK-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 200mA, 1A
Current - Collector Cutoff (Maximum): 200μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 300mA, 10V
Alternative Parts (Cross-Reference): MJD50T4; MJD50; NTE369;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
TRANS NPN 400V 1A DPAK
TRANS NPN 400V 1A DPAK
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 400 V, 10 MHz, 1.56 W, 1 A, 10 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD50GOS-ND | 1453572 | 276-MJD50G | 1223676-MJD50G | MJD50G | 598-MJD50G | MJD50G | 38K5601 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | 400V 1A DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD50G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 400V 1A DPAK | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 400 V, 10 Mhz, 1.56 W, 1 A, 10 Rohs Compliant Onsemi |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN; NPN | NPN | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); Dpak (to-252) | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |||
| Number of units in IC | 1 | |||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||
| VCEO | 400 volts | 400 volts | 400 volts |