onsemi SMD 250V 1A DPAK Bipolar Transistor MJD47TF

Description
250V 1A NPN BJT DPAK Surface Mount Transistor Product overview: MJD47TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 250V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD47TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250V 1A NPN BJT DPAK Surface Mount Transistor Product overview: MJD47TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 250V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD47TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 250V 1A DPAK Bipolar Transistor
276-MJD47TF
SMD 250V 1A DPAK Bipolar Transistor 276-MJD47TF
250V 1A NPN BJT DPAK Surface Mount Transistor Product overview: MJD47TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 250V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD47TF can be used for catalog matching and distributor lookup.

250V 1A NPN BJT DPAK Surface Mount Transistor Product overview: MJD47TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 250V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD47TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD47TF - 003643-MJD47TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD47TF
003643-MJD47TF
TRANSISTORS - Transistors (BJT) - Single - MJD47TF 003643-MJD47TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 003643-MJD47TF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 10MHz Transistor Polarity: NPN Family Name: MJD47 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-252-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 1V @ 200mA, 1A Collector Cut-off Current(Max): 200μA Typical Gain (hFE) (Min): 30 @ 300mA, 10V Maximum Power Dissipation: 1.56W Alternative Parts (Cross-Reference): CJD47 TR13 Lead Free; CJD47 BK; CJD47 TR13; CJD47 BK Lead Free; Introduction Date: June 08, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 003643-MJD47TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Family Name: MJD47
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 1.56W
Alternative Parts (Cross-Reference): CJD47 TR13 Lead Free; CJD47 BK; CJD47 TR13; CJD47 BK Lead Free;
Introduction Date: June 08, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Single Bipolar Transistors - MJD47TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD47TFTR-ND
Single Bipolar Transistors MJD47TFTR-ND
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 1.56W Surface Mount D-Pak

Bipolar (BJT) Transistor NPN 250V 1A 10MHz 1.56W Surface Mount D-Pak

Buy Now Datasheet
Single Bipolar Transistors - MJD47TF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD47TF
Single Bipolar Transistors MJD47TF
TRANS NPN 250V 1A DPAK

TRANS NPN 250V 1A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD47TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD47TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD47TF
TRANS NPN 250V 1A DPAK

TRANS NPN 250V 1A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MJD47TF 003643-MJD47TF MJD47TFTR-ND MJD47TF MJD47TF
Product Name SMD 250V 1A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJD47TF Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 250 volts 250 volts 250 volts 250 volts
VCBO 350 volts
fT 10 MHz
Unlock Full Specs
to access all available technical data