Bipolar (BJT) Transistor NPN 250V 1A 10MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 1.56W Surface Mount DPAK
1.0 A, 250 V High Voltage NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD47T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A, 250 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 1.0 A, 250 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD47T4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 003642-MJD47T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 1.56W
BIPOLAR TRANSISTOR, NPN, 250V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:1A; Power Dissipation:1.56W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
TRANS, BIPOL, NPN, 250V, TO252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:10MHz; Power Dissipation Pd:1.56W; DC Collector Current:1A; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 250V 1A DPAK
Bipolar Transistors - BJT 1A 250V 15W NPN
TRANS NPN 250V 1A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD47T4GOSCT-ND | 276-MJD47T4G | 003642-MJD47T4G | 26K4446 | 74AC1439 | MJD47T4G | MJD47T4G | MJD47T4G |
| Product Name | Single Bipolar Transistors | 1.0 A 250 V DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD47T4G | Bipolar Transistor, Npn, 250V, Full Reel; Transistor Polarity Onsemi | Trans, Bipol, Npn, 250V, To252; Transistor Polarity Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; DPAK-3 | TO-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||
| VCEO | 250 volts | 250 volts | 250 volts | |||||
| PD | 1560 milliwatts |