NPN BJT 250V 1A DPAK Power Transistor Product overview: MJD47G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD47G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 1.56W Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1077398-MJD47G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
TRANS NPN 250V 1A DPAK
TRANS NPN 250V 1A DPAK
TRANSISTOR, AEC-Q101, NPN, 250V, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:10MHz; Power Dissipation Pd:15W; DC Collector Current:1A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-MJD47G | MJD47GOS-ND | 1077398-MJD47G | MJD47G | 598-MJD47G | MJD47G | 13AC3665 |
| Product Name | 250V 1A DPAK Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD47G | Single Bipolar Transistors | TRANS NPN 250V 1A DPAK | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Aec-Q101, Npn, 250V, To-252; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN; NPN | NPN | |
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 250 volts | 250 volts | 250 volts | ||||
| VCBO | 350 volts | ||||||
| fT | 10 MHz |