1A, 250V, NPN, Si, POWER TRANSISTOR, PLASTIC, CASE 369C, DPAK-3 Product overview: MJD47 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 250V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD47 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 809802-MJD47
Packaging: Tube
Mounting Style: SMD
Power - Max: 1.56W
Transistor Type: NPN
Frequency - Transition: 10MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Current - Collector Cutoff (Maximum): 200μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 200mA, 1A
Part Number Series: MJD47
DC Current Gain (hFE) (Min) at Ic, Vce: 30 at 300mA, 10V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors |
| Product Number | 276-MJD47 | 809802-MJD47 | MJD47-ND |
| Product Name | 1A 250V DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD47 | Single Bipolar Transistors |
| Polarity | NPN | NPN | |
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Packing Method | Tube; Tube | ||
| TJ | -65 to 150 C (-85 to 302 F) |