Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 003640-MJD45H11TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
PNP BJT Transistor, 8A, 80V, 40MHz, TO-252, SMT Product overview: MJD45H11TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V, 40MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, 40MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD45H11TM can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 8A 40MHz 1.75W Surface Mount D-Pak
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANS PNP 80V 8A DPAK
TRANS PNP 80V 8A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 003640-MJD45H11TM | 276-MJD45H11TM | MJD45H11TMTR-ND | MJD45H11TM | MJD45H11TM | MJD45H11TM |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD45H11TM | 8A 80V 40MHz TO-252 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; TO-252 (DPAK); TO-252-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| VCBO | -80 volts |