onsemi TRANSISTORS - Transistors (BJT) - Single - MJD45H11T4G MJD45H11T4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 003639-MJD45H11T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 90MHz Transistor Polarity: PNP Family Name: MJD45H11 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): MJD45H11RLG; MJD45H11G; Introduction Date: December 10, 2001 ECCN: EAR99 Country of Origin: China, Malaysia, Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive, Signal Processing
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 003639-MJD45H11T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 90MHz Transistor Polarity: PNP Family Name: MJD45H11 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): MJD45H11RLG; MJD45H11G; Introduction Date: December 10, 2001 ECCN: EAR99 Country of Origin: China, Malaysia, Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive, Signal Processing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10N9474 is a PNP power transistor designed for surface mount applications in a D-Pak package. It has a maximum collector-emitter voltage of 80V and can handle continuous collector currents up to 8A, with a peak collector current of 16A. The device features low collector-emitter saturation voltage and fast switching speeds, making it suitable for general-purpose power and switching applications, including output or driver stages in switching regulators and power amplifiers. The transistor is RoHS compliant and Pb-free, and it meets AEC-Q101 qualifications for automotive applications. The operating temperature range is from -55°C to +150°C, and it has a total power dissipation rating of 20W at a case temperature of 25°C.

Datasheet Summary
Powered by GS/AI

The 10N9474 is a PNP power transistor designed for surface mount applications in a D-Pak package. It has a maximum collector-emitter voltage of 80V and can handle continuous collector currents up to 8A, with a peak collector current of 16A. The device features low collector-emitter saturation voltage and fast switching speeds, making it suitable for general-purpose power and switching applications, including output or driver stages in switching regulators and power amplifiers. The transistor is RoHS compliant and Pb-free, and it meets AEC-Q101 qualifications for automotive applications. The operating temperature range is from -55°C to +150°C, and it has a total power dissipation rating of 20W at a case temperature of 25°C.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD45H11T4G - 003639-MJD45H11T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD45H11T4G
003639-MJD45H11T4G
TRANSISTORS - Transistors (BJT) - Single - MJD45H11T4G 003639-MJD45H11T4G
Manufacturer: ON Semiconductor Win Source Part Number: 003639-MJD45H11T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 90MHz Transistor Polarity: PNP Family Name: MJD45H11 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): MJD45H11RLG; MJD45H11G; Introduction Date: December 10, 2001 ECCN: EAR99 Country of Origin: China, Malaysia, Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive, Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 003639-MJD45H11T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 90MHz
Transistor Polarity: PNP
Family Name: MJD45H11
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): MJD45H11RLG; MJD45H11G;
Introduction Date: December 10, 2001
ECCN: EAR99
Country of Origin: China, Malaysia, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive, Signal Processing

Buy Now Datasheet
Bipolar Transistors - 1021371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1021371
Bipolar Transistors 1021371
Power 10A 80V PLA PNP, MJD45H11T4G

Power 10A 80V PLA PNP, MJD45H11T4G

Supplier's Site
Bipolar Transistors - 463622P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
463622P
Bipolar Transistors 463622P
Power 10A 80V PLA PNP, MJD45H11T4G

Power 10A 80V PLA PNP, MJD45H11T4G

Supplier's Site
Singapore, Singapore
8A 80V TO-252 Bipolar Transistor
276-MJD45H11T4G
8A 80V TO-252 Bipolar Transistor 276-MJD45H11T4G
PNP Power BJT | 8A, 80V | TO-252 DPAK Product overview: MJD45H11T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD45H11T4G can be used for catalog matching and distributor lookup.

PNP Power BJT | 8A, 80V | TO-252 DPAK Product overview: MJD45H11T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD45H11T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD45H11T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD45H11T4GOSTR-ND
Single Bipolar Transistors MJD45H11T4GOSTR-ND
Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD45H11T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD45H11T4GOSCT-ND
Single Bipolar Transistors MJD45H11T4GOSCT-ND
Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD45H11T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD45H11T4GOSDKR-ND
Single Bipolar Transistors MJD45H11T4GOSDKR-ND
Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD45H11T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD45H11T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD45H11T4G
TRANS PNP 80V 8A DPAK

TRANS PNP 80V 8A DPAK

Supplier's Site
Transistor - 18721453 - Radwell International
Willingboro, NJ, United States
Transistor
18721453
Transistor 18721453
POWER BIPOLAR TRANSISTOR, 8A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 8A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Bipolar Transistors - MJD45H11T4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD45H11T4G
Single Bipolar Transistors MJD45H11T4G
TRANS PNP 80V 8A DPAK

TRANS PNP 80V 8A DPAK

Supplier's Site Datasheet
Power Transistor, Pnp, -80V, D-Pak; Transistor Polarity Onsemi - 10N9474 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -80V, D-Pak; Transistor Polarity Onsemi
10N9474
Power Transistor, Pnp, -80V, D-Pak; Transistor Polarity Onsemi 10N9474
POWER TRANSISTOR, PNP, -80V, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:90MHz RoHS Compliant: Yes

POWER TRANSISTOR, PNP, -80V, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:90MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Power Transistor, Pnp, -80V, D-Pak, Full Reel; Transistor Polarity Onsemi - 45J1495 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -80V, D-Pak, Full Reel; Transistor Polarity Onsemi
45J1495
Power Transistor, Pnp, -80V, D-Pak, Full Reel; Transistor Polarity Onsemi 45J1495
POWER TRANSISTOR, PNP, -80V, D-PAK, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

POWER TRANSISTOR, PNP, -80V, D-PAK, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -80 V, 90 Mhz, 20 W, -8 A, 40 Rohs Compliant Onsemi - 90W4490 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -80 V, 90 Mhz, 20 W, -8 A, 40 Rohs Compliant Onsemi
90W4490
Bipolar (Bjt) Single Transistor, Pnp, -80 V, 90 Mhz, 20 W, -8 A, 40 Rohs Compliant Onsemi 90W4490
Bipolar (BJT) Single Transistor, PNP, -80 V, 90 MHz, 20 W, -8 A, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -80 V, 90 MHz, 20 W, -8 A, 40 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MJD45H11T4G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MJD45H11T4G
80V 1.75W 40@4A,1V 8A PNP TO-252-2(DPAK) Bipolar Transistors - BJT ROHS

80V 1.75W 40@4A,1V 8A PNP TO-252-2(DPAK) Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 003639-MJD45H11T4G 1021371 463622P 276-MJD45H11T4G MJD45H11T4GOSTR-ND MJD45H11T4G 18721453 MJD45H11T4G 10N9474 45J1495 90W4490 MJD45H11T4G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD45H11T4G Bipolar Transistors Bipolar Transistors 8A 80V TO-252 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Single Bipolar Transistors Power Transistor, Pnp, -80V, D-Pak; Transistor Polarity Onsemi Power Transistor, Pnp, -80V, D-Pak, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Pnp, -80 V, 90 Mhz, 20 W, -8 A, 40 Rohs Compliant Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP PNP; PNP PNP PNP PNP PNP
Package Type SOT3; DPAK-3 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3 TO-252 (DPAK)
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps
Unlock Full Specs
to access all available technical data