onsemi Single Bipolar Transistors MJD45H11RLG

Description
Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJD45H11RLGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD45H11RLGOSDKR-ND
Single Bipolar Transistors MJD45H11RLGOSDKR-ND
Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD45H11RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD45H11RLGOSCT-ND
Single Bipolar Transistors MJD45H11RLGOSCT-ND
Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD45H11RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD45H11RLGOSTR-ND
Single Bipolar Transistors MJD45H11RLGOSTR-ND
Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD45H11RLG - 003638-MJD45H11RLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD45H11RLG
003638-MJD45H11RLG
TRANSISTORS - Transistors (BJT) - Single - MJD45H11RLG 003638-MJD45H11RLG
Manufacturer: ON Semiconductor Win Source Part Number: 003638-MJD45H11RLG Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 90MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): MJD45H11T4G; MJD45H11G; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 003638-MJD45H11RLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 90MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): MJD45H11T4G; MJD45H11G;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80V 8A 90MHz DPAK Bipolar Transistor
276-MJD45H11RLG
80V 8A 90MHz DPAK Bipolar Transistor 276-MJD45H11RLG
80V 8A PNP BJT Transistor, DPAK, 90MHz Product overview: MJD45H11RLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, 90MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, 90MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD45H11RLG can be used for catalog matching and distributor lookup.

80V 8A PNP BJT Transistor, DPAK, 90MHz Product overview: MJD45H11RLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, 90MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, 90MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD45H11RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PNP 80V 8A DPAK - 598-MJD45H11RLG - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 80V 8A DPAK
598-MJD45H11RLG
TRANS PNP 80V 8A DPAK 598-MJD45H11RLG
TRANS PNP 80V 8A DPAK

TRANS PNP 80V 8A DPAK

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MJD45H11RLG
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MJD45H11RLG
80V 1.75W 40@4A,1V 8A PNP DPAK Bipolar Transistors - BJT ROHS

80V 1.75W 40@4A,1V 8A PNP DPAK Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD45H11RLG
Bipolar Transistors - BJT MJD45H11RLG
Bipolar Transistors - BJT 8A 80V 20W PNP

Bipolar Transistors - BJT 8A 80V 20W PNP

Buy Now Datasheet
Single Bipolar Transistors - MJD45H11RLG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD45H11RLG
Single Bipolar Transistors MJD45H11RLG
TRANS PNP 80V 8A DPAK

TRANS PNP 80V 8A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD45H11RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD45H11RLG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD45H11RLG
TRANS PNP 80V 8A DPAK

TRANS PNP 80V 8A DPAK

Supplier's Site
Power Transistor, Pnp, -80V, D-Pak; Transistor Polarity Onsemi - 71J5857 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -80V, D-Pak; Transistor Polarity Onsemi
71J5857
Power Transistor, Pnp, -80V, D-Pak; Transistor Polarity Onsemi 71J5857
POWER TRANSISTOR, PNP, -80V, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:90MHz RoHS Compliant: Yes

POWER TRANSISTOR, PNP, -80V, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:90MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 90 Mhz, 1.75 W, -8 A, 40 Rohs Compliant Onsemi - 31Y2634 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 90 Mhz, 1.75 W, -8 A, 40 Rohs Compliant Onsemi
31Y2634
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 90 Mhz, 1.75 W, -8 A, 40 Rohs Compliant Onsemi 31Y2634
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, -80 V, 90 MHz, 1.75 W, -8 A, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, -80 V, 90 MHz, 1.75 W, -8 A, 40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MJD45H11RLGOSDKR-ND 003638-MJD45H11RLG 276-MJD45H11RLG 598-MJD45H11RLG MJD45H11RLG MJD45H11RLG MJD45H11RLG MJD45H11RLG 71J5857 31Y2634
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD45H11RLG 80V 8A 90MHz DPAK Bipolar Transistor TRANS PNP 80V 8A DPAK Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Power Transistor, Pnp, -80V, D-Pak; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 90 Mhz, 1.75 W, -8 A, 40 Rohs Compliant Onsemi
Polarity PNP PNP; PNP PNP PNP; PNP PNP PNP; PNP PNP PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
VCBO 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR198E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 6697405P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details