TRANS POWER PNP 8A 80V DPAK Product overview: MJD45H11RL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD45H11RL can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1223673-MJD45H11RL
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-MJD45H11RL | 1223673-MJD45H11RL |
| Product Name | 8A 80V DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD45H11RL |
| Package Type | Bulk | SOT3 |